multicomp PRO Res, 220K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 220K

Description
RES, 220K, 125MW, AXIAL, METAL FILM; Resistance:220kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 125MW, AXIAL, METAL FILM; Resistance:220kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5445
Res, 220K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5445
RES, 220K, 125MW, AXIAL, METAL FILM; Resistance:220kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 220K, 125MW, AXIAL, METAL FILM; Resistance:220kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5445
Product Name Res, 220K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details