multicomp PRO Resistor, 1 Mohm, 125Mw, ±1%; Resistance Multicomp Pro MF12 1M

Description
RESISTOR, 1 MOHM, 125MW, ±1%; Resistance:1Mohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1 MOHM, 125MW, ±1%; Resistance:1Mohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1 Mohm, 125Mw, ±1%; Resistance Multicomp Pro - 38K5403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Mohm, 125Mw, ±1%; Resistance Multicomp Pro
38K5403
Resistor, 1 Mohm, 125Mw, ±1%; Resistance Multicomp Pro 38K5403
RESISTOR, 1 MOHM, 125MW, ±1%; Resistance:1Mohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes

RESISTOR, 1 MOHM, 125MW, ±1%; Resistance:1Mohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5403
Product Name Resistor, 1 Mohm, 125Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details