The Metal Film Resistor, 18Kohm, 125mW, 1% from the MF12 series features an axial leaded design and is suitable for various applications requiring precision resistance. It has a power rating of 125mW at +70°C and a maximum working voltage of 200V. The resistor offers a tolerance of ±1% and a temperature coefficient of ±50ppm/°C, ensuring stable performance across a range of temperatures. The resistor is constructed with a nichrome element, providing low noise and a low voltage coefficient, while multiple epoxy coatings enhance moisture protection. It is RoHS compliant and suitable for use in environments where reliability is critical.
METAL FILM RESISTOR, 18KOHM, 125mW, 1%; Resistance:18kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K5433 |
| Product Name | Metal Film Resistor, 18Kohm, 125Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 18000 ohms |
| Tolerance | 1 +/- % |