multicomp PRO Res, 10R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 10R

Description
RES, 10R, 125MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 125MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5397
Res, 10R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5397
RES, 10R, 125MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 10R, 125MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5397
Product Name Res, 10R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details