multicomp PRO Resistor Kit; Kit Contents Multicomp Pro MF0W4FFE024KIL

Description
RESISTOR KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit; Kit Contents Multicomp Pro - 38K5266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit; Kit Contents Multicomp Pro
38K5266
Resistor Kit; Kit Contents Multicomp Pro 38K5266
RESISTOR KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

RESISTOR KIT; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5266
Product Name Resistor Kit; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details