multicomp PRO Metal Film Resistor Kit; Kit Contents Multicomp Pro MF0W2FFE012KIL

Description
METAL FILM RESISTOR KIT; Kit Contents:100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR KIT; Kit Contents:100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor Kit; Kit Contents Multicomp Pro - 38K5135 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor Kit; Kit Contents Multicomp Pro
38K5135
Metal Film Resistor Kit; Kit Contents Multicomp Pro 38K5135
METAL FILM RESISTOR KIT; Kit Contents:100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

METAL FILM RESISTOR KIT; Kit Contents:100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5135
Product Name Metal Film Resistor Kit; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details