multicomp PRO Pin Header, 3 Position, 2.5Mm; Gender Multicomp Pro ME740-25003E

Description
PIN HEADER, 3 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 2.5Mm; Gender Multicomp Pro - 04R7108 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 2.5Mm; Gender Multicomp Pro
04R7108
Pin Header, 3 Position, 2.5Mm; Gender Multicomp Pro 04R7108
PIN HEADER, 3 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:3Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7108
Product Name Pin Header, 3 Position, 2.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-MH25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details