multicomp PRO Pin Header, 10 Position, 2.5Mm; Gender Multicomp Pro ME730-25010E

Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 2.5Mm; Gender Multicomp Pro - 04R7103 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 2.5Mm; Gender Multicomp Pro
04R7103
Pin Header, 10 Position, 2.5Mm; Gender Multicomp Pro 04R7103
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7103
Product Name Pin Header, 10 Position, 2.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details