multicomp PRO Pin Header, 10 Position, 5.08Mm; Gender Multicomp Pro ME040-50810

Description
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 5.08Mm; Gender Multicomp Pro - 04R7087 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 5.08Mm; Gender Multicomp Pro
04R7087
Pin Header, 10 Position, 5.08Mm; Gender Multicomp Pro 04R7087
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7087
Product Name Pin Header, 10 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS15005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details