multicomp PRO Pin Header, 5 Position, 5Mm; Gender Multicomp Pro ME040-50005

Description
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro - 04R7075 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro
04R7075
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro 04R7075
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7075
Product Name Pin Header, 5 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103327-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details