multicomp PRO Pin Header, 4 Position, 5Mm; Gender Multicomp Pro ME040-50004

Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro - 04R7074 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
04R7074
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro 04R7074
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7074
Product Name Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details