multicomp PRO Pin Header, 9 Position, 5.08Mm; Gender Multicomp Pro ME030-50809

Description
PIN HEADER, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Description
PIN HEADER, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 9 Position, 5.08Mm; Gender Multicomp Pro - 04R7069 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 9 Position, 5.08Mm; Gender Multicomp Pro
04R7069
Pin Header, 9 Position, 5.08Mm; Gender Multicomp Pro 04R7069
PIN HEADER, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7069
Product Name Pin Header, 9 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details