multicomp PRO Pin Header, 7 Position, 5.08Mm; Gender Multicomp Pro ME030-50807

Description
PIN HEADER, 7 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 7 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 7 Position, 5.08Mm; Gender Multicomp Pro - 04R7067 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 7 Position, 5.08Mm; Gender Multicomp Pro
04R7067
Pin Header, 7 Position, 5.08Mm; Gender Multicomp Pro 04R7067
PIN HEADER, 7 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 7 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7067
Product Name Pin Header, 7 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details