multicomp PRO Pin Header, 3 Position, 5.08Mm; Gender Multicomp Pro ME030-50803

Description
PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 5.08Mm; Gender Multicomp Pro - 04R7063 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5.08Mm; Gender Multicomp Pro
04R7063
Pin Header, 3 Position, 5.08Mm; Gender Multicomp Pro 04R7063
PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7063
Product Name Pin Header, 3 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-96412F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details