multicomp PRO Pin Header, 10 Position, 5Mm; Gender Multicomp Pro ME030-50010

Description
PIN HEADER, 10 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 5Mm; Gender Multicomp Pro - 04R7060 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 5Mm; Gender Multicomp Pro
04R7060
Pin Header, 10 Position, 5Mm; Gender Multicomp Pro 04R7060
PIN HEADER, 10 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7060
Product Name Pin Header, 10 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details