multicomp PRO Pin Header, 6 Position, 5Mm; Gender Multicomp Pro ME030-50006

Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro - 04R7057 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro
04R7057
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro 04R7057
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7057
Product Name Pin Header, 6 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
D-Sub Standard Board Mount - D15S23B6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details