multicomp PRO Pin Header, 4 Position, 5Mm; Gender Multicomp Pro ME030-50004

Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro - 04R7055 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
04R7055
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro 04R7055
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7055
Product Name Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D25S33E4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details