multicomp PRO Pin Header, 6 Position, 5.08Mm; Gender Multicomp Pro ME020-50806

Description
PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Description
PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pin Header, 6 Position, 5.08mm from Multicomp Pro is designed for through-hole vertical mounting and features a pitch spacing of 5.08mm. It has a current rating of 16A and a voltage rating of 300V, making it suitable for various electrical applications. The insulation withstand voltage is a minimum of 2,000V AC, and it offers an insulation resistance greater than 2,000M,Ѷ at 500V DC. The operating temperature range is from -40°C to +105°C. The insulating body is made of green polyamide 66, and the solder pins are constructed from brass with a tin plating. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Pin Header, 6 Position, 5.08mm from Multicomp Pro is designed for through-hole vertical mounting and features a pitch spacing of 5.08mm. It has a current rating of 16A and a voltage rating of 300V, making it suitable for various electrical applications. The insulation withstand voltage is a minimum of 2,000V AC, and it offers an insulation resistance greater than 2,000M,Ѷ at 500V DC. The operating temperature range is from -40°C to +105°C. The insulating body is made of green polyamide 66, and the solder pins are constructed from brass with a tin plating. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 5.08Mm; Gender Multicomp Pro - 04R7049 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 5.08Mm; Gender Multicomp Pro
04R7049
Pin Header, 6 Position, 5.08Mm; Gender Multicomp Pro 04R7049
PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7049
Product Name Pin Header, 6 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103327-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details