multicomp PRO Pin Header, 3 Position, 5Mm; Gender Multicomp Pro ME020-50003

Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro - 04R7039 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro
04R7039
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro 04R7039
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7039
Product Name Pin Header, 3 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details