multicomp PRO Pin Header, 5 Position, 5.08Mm; Gender Multicomp Pro ME010-50805

Description
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 5.08Mm; Gender Multicomp Pro - 04R7033 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 5.08Mm; Gender Multicomp Pro
04R7033
Pin Header, 5 Position, 5.08Mm; Gender Multicomp Pro 04R7033
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7033
Product Name Pin Header, 5 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103148-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers