multicomp PRO Pin Header, 4 Position, 5.08Mm; Gender Multicomp Pro ME010-50804

Description
PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 5.08Mm; Gender Multicomp Pro - 04R7032 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 5.08Mm; Gender Multicomp Pro
04R7032
Pin Header, 4 Position, 5.08Mm; Gender Multicomp Pro 04R7032
PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7032
Product Name Pin Header, 4 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102802-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details