multicomp PRO Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro ME010-50802

Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro - 04R7031 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
04R7031
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro 04R7031
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7031
Product Name Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103322-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details