multicomp PRO Pin Header, 12 Position, 5Mm; Gender Multicomp Pro ME010-50012

Description
PIN HEADER, 12 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 5Mm; Gender Multicomp Pro - 04R7030 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 5Mm; Gender Multicomp Pro
04R7030
Pin Header, 12 Position, 5Mm; Gender Multicomp Pro 04R7030
PIN HEADER, 12 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7030
Product Name Pin Header, 12 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-FS12005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
DDR4 TH - 10161021-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details