multicomp PRO Pin Header, 8 Position, 5Mm; Gender Multicomp Pro ME010-50008

Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro - 04R7028 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro
04R7028
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro 04R7028
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7028
Product Name Pin Header, 8 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details