multicomp PRO Pin Header, 6 Position, 5Mm; Gender Multicomp Pro ME010-50006

Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro - 04R7027 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro
04R7027
Pin Header, 6 Position, 5Mm; Gender Multicomp Pro 04R7027
PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7027
Product Name Pin Header, 6 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1333 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details