multicomp PRO Pin Header, 2 Position, 5Mm; Gender Multicomp Pro ME010-50002

Description
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro - 04R7024 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro
04R7024
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro 04R7024
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7024
Product Name Pin Header, 2 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details