multicomp PRO Terminal, Male Disconnect, 6.3Mm, Blue; Product Range Multicomp Pro MDD2-250

Description
TERMINAL, MALE DISCONNECT, 6.3MM, BLUE; Product Range:MDD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 6.3MM, BLUE; Product Range:MDD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 6.3Mm, Blue; Product Range Multicomp Pro - 04M5001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.3Mm, Blue; Product Range Multicomp Pro
04M5001
Terminal, Male Disconnect, 6.3Mm, Blue; Product Range Multicomp Pro 04M5001
TERMINAL, MALE DISCONNECT, 6.3MM, BLUE; Product Range:MDD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.3MM, BLUE; Product Range:MDD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 04M5001
Product Name Terminal, Male Disconnect, 6.3Mm, Blue; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data