multicomp PRO Terminal, Blade, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro MDD1-250

Description
TERMINAL, BLADE, 6.3X0.8MM, CRIMP, RED; Product Range:MDD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 6.3X0.8MM, CRIMP, RED; Product Range:MDD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro - 04M4998 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro
04M4998
Terminal, Blade, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro 04M4998
TERMINAL, BLADE, 6.3X0.8MM, CRIMP, RED; Product Range:MDD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes

TERMINAL, BLADE, 6.3X0.8MM, CRIMP, RED; Product Range:MDD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:6.35mm x 0.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 04M4998
Product Name Terminal, Blade, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Posts - 1796910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details