multicomp PRO Pin Header, 5 Position, 5Mm; Gender Multicomp Pro MD022-50005

Description
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro - 04R7009 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro
04R7009
Pin Header, 5 Position, 5Mm; Gender Multicomp Pro 04R7009
PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R7009
Product Name Pin Header, 5 Position, 5Mm; Gender Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers