multicomp PRO Resistor, Ceramic, Jumper, 0 Ohm, 250Mw, 5%; Resistor Case / Package Multicomp Pro MCZOT0W400000A50

Description
RESISTOR, CERAMIC, JUMPER, 0 OHM, 250mW, 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCZ Series; Product Length:6.8mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CERAMIC, JUMPER, 0 OHM, 250mW, 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCZ Series; Product Length:6.8mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, Jumper, 0 Ohm, 250Mw, 5%; Resistor Case / Package Multicomp Pro - 58K5144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, Jumper, 0 Ohm, 250Mw, 5%; Resistor Case / Package Multicomp Pro
58K5144
Resistor, Ceramic, Jumper, 0 Ohm, 250Mw, 5%; Resistor Case / Package Multicomp Pro 58K5144
RESISTOR, CERAMIC, JUMPER, 0 OHM, 250mW, 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCZ Series; Product Length:6.8mm; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, JUMPER, 0 OHM, 250mW, 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCZ Series; Product Length:6.8mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5144
Product Name Resistor, Ceramic, Jumper, 0 Ohm, 250Mw, 5%; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details