multicomp PRO Led Bulb, Ba15D, Warm White, 5W; Lamp Base Type Multicomp Pro MCY15D66NS30DWW

Description
LED BULB, BA15D, WARM WHITE, 5W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:253mA; CCT:3200K RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WARM WHITE, 5W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:253mA; CCT:3200K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Warm White, 5W; Lamp Base Type Multicomp Pro - 78T7223 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Warm White, 5W; Lamp Base Type Multicomp Pro
78T7223
Led Bulb, Ba15D, Warm White, 5W; Lamp Base Type Multicomp Pro 78T7223
LED BULB, BA15D, WARM WHITE, 5W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:253mA; CCT:3200K RoHS Compliant: Yes

LED BULB, BA15D, WARM WHITE, 5W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:253mA; CCT:3200K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7223
Product Name Led Bulb, Ba15D, Warm White, 5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details