multicomp PRO Trimmer Potentiometer 50Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-503-LF

Description
TRIMMER POTENTIOMETER 50KOHM -000TURN Panel; Track Resistance:50kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 50KOHM -000TURN Panel; Track Resistance:50kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 50Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1634 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1634
Trimmer Potentiometer 50Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1634
TRIMMER POTENTIOMETER 50KOHM -000TURN Panel; Track Resistance:50kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM -000TURN Panel; Track Resistance:50kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1634
Product Name Trimmer Potentiometer 50Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details