multicomp PRO Trimmer Potentiometer 5Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-502-LF

Description
TRIMMER POTENTIOMETER 5KOHM -000TURN Panel; Track Resistance:5kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 5KOHM -000TURN Panel; Track Resistance:5kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 5Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1633 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1633
Trimmer Potentiometer 5Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1633
TRIMMER POTENTIOMETER 5KOHM -000TURN Panel; Track Resistance:5kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM -000TURN Panel; Track Resistance:5kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1633
Product Name Trimmer Potentiometer 5Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details