multicomp PRO Trimmer Potentiometer 20Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-203-LF

Description
TRIMMER POTENTIOMETER 20KOHM -000TURN Panel; Track Resistance:20kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 20KOHM -000TURN Panel; Track Resistance:20kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 20Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1631 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1631
Trimmer Potentiometer 20Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1631
TRIMMER POTENTIOMETER 20KOHM -000TURN Panel; Track Resistance:20kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM -000TURN Panel; Track Resistance:20kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1631
Product Name Trimmer Potentiometer 20Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details