multicomp PRO Trimmer Potentiometer 2Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-202-LF

Description
TRIMMER POTENTIOMETER 2KOHM -000TURN Panel; Track Resistance:2kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 2KOHM -000TURN Panel; Track Resistance:2kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 2Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1630 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1630
Trimmer Potentiometer 2Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1630
TRIMMER POTENTIOMETER 2KOHM -000TURN Panel; Track Resistance:2kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM -000TURN Panel; Track Resistance:2kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1630
Product Name Trimmer Potentiometer 2Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details