TRIMMER POTENTIOMETER 100KOHM -000TURN Panel; Track Resistance:100kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05N1628 |
| Product Name | Trimmer Potentiometer 100Kohm -000Turn Panel; Track Resistance Multicomp Pro |
| Configuration | Single Resistor |