multicomp PRO Trimmer Potentiometer 10Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-103-LF

Description
TRIMMER POTENTIOMETER 10KOHM -000TURN Panel; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 10KOHM -000TURN Panel; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1627 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1627
Trimmer Potentiometer 10Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1627
TRIMMER POTENTIOMETER 10KOHM -000TURN Panel; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM -000TURN Panel; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1627
Product Name Trimmer Potentiometer 10Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers