multicomp PRO Trimmer Potentiometer 1Kohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-102-LF

Description
TRIMMER POTENTIOMETER 1KOHM -000TURN Panel; Track Resistance:1kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 1KOHM -000TURN Panel; Track Resistance:1kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1626 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm -000Turn Panel; Track Resistance Multicomp Pro
05N1626
Trimmer Potentiometer 1Kohm -000Turn Panel; Track Resistance Multicomp Pro 05N1626
TRIMMER POTENTIOMETER 1KOHM -000TURN Panel; Track Resistance:1kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM -000TURN Panel; Track Resistance:1kohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1626
Product Name Trimmer Potentiometer 1Kohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers