multicomp PRO Trimmer Potentiometer 100 Ohm -000Turn Panel; Track Resistance Multicomp Pro MCWWPT-10-101-LF

Description
TRIMMER POTENTIOMETER 100 OHM -000TURN Panel; Track Resistance:100ohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER 100 OHM -000TURN Panel; Track Resistance:100ohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 100 Ohm -000Turn Panel; Track Resistance Multicomp Pro - 05N1625 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm -000Turn Panel; Track Resistance Multicomp Pro
05N1625
Trimmer Potentiometer 100 Ohm -000Turn Panel; Track Resistance Multicomp Pro 05N1625
TRIMMER POTENTIOMETER 100 OHM -000TURN Panel; Track Resistance:100ohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM -000TURN Panel; Track Resistance:100ohm; No. of Turns:-; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MCWWPT Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1625
Product Name Trimmer Potentiometer 100 Ohm -000Turn Panel; Track Resistance Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details