multicomp PRO Res, Thick Film, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro MCWW25W0R05FTL

Description
RES, THICK FILM, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro - 06AC2378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
06AC2378
Res, Thick Film, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro 06AC2378
RES, THICK FILM, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2378
Product Name Res, Thick Film, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details