multicomp PRO Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCWW25W0R01FTL

Description
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:MCWW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:MCWW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC2376, is a thick film chip resistor with a resistance value of 0.01 ohm, a tolerance of ±1%, and a power rating of 2 watts. It is housed in a 2512 case style, which measures 6.3 mm x 3.1 mm x 0.65 mm. The resistor is constructed using a high-grade ceramic body with internal metal electrodes and a resistive paste that is laser trimmed to achieve the desired resistance value. This component is suitable for applications in power supplies, digital meters, computers, battery chargers, and automotive systems, as well as DC-DC power converters. It features a low temperature coefficient of resistance (TCR) and high reliability, making it a stable choice for various electronic applications. The resistor is RoHS compliant and designed for surface mounting, facilitating automated assembly processes. The product is packaged in tape for easy handling and placement, with options for different reel sizes. Overall, this resistor is a reliable choice for engineers looking for a low ohm solution in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC2376, is a thick film chip resistor with a resistance value of 0.01 ohm, a tolerance of ±1%, and a power rating of 2 watts. It is housed in a 2512 case style, which measures 6.3 mm x 3.1 mm x 0.65 mm. The resistor is constructed using a high-grade ceramic body with internal metal electrodes and a resistive paste that is laser trimmed to achieve the desired resistance value. This component is suitable for applications in power supplies, digital meters, computers, battery chargers, and automotive systems, as well as DC-DC power converters. It features a low temperature coefficient of resistance (TCR) and high reliability, making it a stable choice for various electronic applications. The resistor is RoHS compliant and designed for surface mounting, facilitating automated assembly processes. The product is packaged in tape for easy handling and placement, with options for different reel sizes. Overall, this resistor is a reliable choice for engineers looking for a low ohm solution in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 06AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Multicomp Pro
06AC2376
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Multicomp Pro 06AC2376
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:MCWW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:MCWW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2376
Product Name Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details