multicomp PRO Res, Thick Film, R33, 1%, 0.5W, 2010; Resistance Multicomp Pro MCWW20XR330FTL

Description
RES, THICK FILM, R33, 1%, 0.5W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, R33, 1%, 0.5W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, R33, 1%, 0.5W, 2010; Resistance Multicomp Pro - 06AC6105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, R33, 1%, 0.5W, 2010; Resistance Multicomp Pro
06AC6105
Res, Thick Film, R33, 1%, 0.5W, 2010; Resistance Multicomp Pro 06AC6105
RES, THICK FILM, R33, 1%, 0.5W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, R33, 1%, 0.5W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC6105
Product Name Res, Thick Film, R33, 1%, 0.5W, 2010; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details