multicomp PRO Res, 0R033, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCWW20WR033FTL

Description
RES, 0R033, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.033ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 0R033, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.033ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R033, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 06AC2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
06AC2373
Res, 0R033, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro 06AC2373
RES, 0R033, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.033ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R033, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.033ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2373
Product Name Res, 0R033, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details