multicomp PRO Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCWW20WR022FTL

Description
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 06AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
06AC2372
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro 06AC2372
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2372
Product Name Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details