multicomp PRO Res, 0R01, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCWW20W0R01FTL

Description
RES, 0R01, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.01ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.01ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 06AC2374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
06AC2374
Res, 0R01, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro 06AC2374
RES, 0R01, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.01ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R01, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.01ohm; Product Range:MCWW20W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2374
Product Name Res, 0R01, 1%, 1W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details