multicomp PRO Res, 0R75, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCWW12XR750FTL

Description
RES, 0R75, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.75ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0R75, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.75ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R75, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 06AC6103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro
06AC6103
Res, 0R75, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro 06AC6103
RES, 0R75, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.75ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0R75, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.75ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC6103
Product Name Res, 0R75, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 2512
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers