multicomp PRO Res, 0R68, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCWW12XR680FTL

Description
RES, 0R68, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.68ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0R68, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.68ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R68, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 06AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro
06AC6102
Res, 0R68, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro 06AC6102
RES, 0R68, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.68ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0R68, 1%, 0.25W, 2512, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.68ohm; Product Range:MCWW12X Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC6102
Product Name Res, 0R68, 1%, 0.25W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 2512
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details