multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X82R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6417 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6417
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6417
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2298 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2298
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2298
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6417
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details