multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X6801FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2288
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2288
Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2287 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2287
Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2287
Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2288
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details