multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X62R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6415
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6415
Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2278
Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2278
Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6415
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details